Newport MKS Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm 10Z40DM.4

Description
The 10Z40DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 10Z40DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm - 10Z40DM.4 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm
10Z40DM.4
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm 10Z40DM.4
The 10Z40DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 10Z40DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z40DM.4
Product Name Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, 101.6 mm, 488-694 nm - 40D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm - 20DC200ER.1 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 4.0 in. EFL, Bare Gold - 50338AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 102 mm (4 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm - 05D620BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details