Newport MKS VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm 5101

Description
The 5101 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 1.0 inch (25.4 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.
Request a Quote
Description
The 5101 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 1.0 inch (25.4 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm - 5101 - Newport MKS
Irvine, CA, United States
VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm
5101
VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm 5101
The 5101 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 1.0 inch (25.4 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.

The 5101 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 1.0 inch (25.4 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5101
Product Name VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 1520-1580 nm - 20D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1241-1412 nm - 10CV00SR.60F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1241 to 1412 nm (12410 to 14120 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror, Zerodur, 76.2 mm, λ/10, 480-20,000 nm - 30Z20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm - 5123 - Newport MKS
Specs
Wavelength Range 450 to 12000 nm (4500 to 120000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
View Details