Newport MKS Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm 10Z20DM.4

Description
The 10Z20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10Z20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm - 10Z20DM.4 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm
10Z20DM.4
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm 10Z20DM.4
The 10Z20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10Z20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z20DM.4
Product Name Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 532 nm - 10Q20HE.2 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Al-MgF2 - 50441-1005AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Al-MgF2
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 532 nm - 10Z20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Chirped Mirror Pair, Ultrafast, 25.4 mm, 700-890 nm - 10Q20UF.42PAIR - Newport MKS
Specs
Wavelength Range 700 to 890 nm (7000 to 8900 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 10 mm (0.3937 inch)
View Details