Newport MKS Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm 20D20ER.1

Description
The 20D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D20ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm
20D20ER.1
Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm 20D20ER.1
The 20D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D20ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20ER.1
Product Name Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Gold Mirror, Zerodur, 25.4 mm, λ/20, 650-20,000 nm - 10Z40ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 632.8 nm - 3MD20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 30 mm (1.18 inch)
View Details
Dielectric Mirror, Broadband, 50.8 mm, 700-950 nm - 20D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 650-16,000 nm - UBBR2.5-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details