Newport MKS Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated 10SR25AR.14

Description
The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. It is AR.14 coated, with Ravg < 1.5% from 250-700 nm. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. It is AR.14 coated, with Ravg < 1.5% from 250-700 nm. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated - 10SR25AR.14 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated
10SR25AR.14
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated 10SR25AR.14
The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. It is AR.14 coated, with Ravg < 1.5% from 250-700 nm. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 10SR25AR.14 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated fused silica prism is 0.98 x 0.98 inch (25.0 x 25.0 mm) and 0.98 inch (25.0 mm) thick. It has a λ/10 surface flatness and a 20-10 surface quality. It is AR.14 coated, with Ravg < 1.5% from 250-700 nm. For UV, infrared, or thermally sensitive applications fused silica prisms are advised. Our fused silica prisms are manufactured to exacting specifications and are useful from 185 nm–2.1 μm. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 10SR25AR.14
Product Name Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 650-1000 nm - 10BR08AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Light Pipe Homogenizer, 4 x 4 x 50 mm - LPH-PIP-4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Brewster Angle Dispersing Prism, Ultrafast, LaK21, 25 mm, 370-2000 nm - 10LK10 - Newport MKS
Specs
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Light Pipe Homogenizer, 8 x 8 x 100 mm - LPH-PIP-8 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details