Newport MKS Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, Uncoated 10BR08

Description
The 10BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 10BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, Uncoated - 10BR08 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, Uncoated
10BR08
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, Uncoated 10BR08
The 10BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 10BR08 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. It is recommended for general laboratory use. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 10BR08
Product Name Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Dispersion Wedge, FemtoOptics, 20 x 50 mm, 0.5 mm thick, N-BK7, AR Coated - 25RB12-01UF.AR2 - Newport MKS
Specs
Prism Type Wedge
Prism Material BK7 Glass
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Light Pipe Homogenizer, 8 x 8 x 100 mm - LPH-PIP-8 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 1064 nm - 10BR08AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, N-BK7, 20 mm, λ/8, Aluminum Hypotenuse - BRAP16-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details