Newport MKS Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm 10Z40DM.8

Description
The 10Z40DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 10Z40DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm - 10Z40DM.8 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm
10Z40DM.8
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm 10Z40DM.8
The 10Z40DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 10Z40DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z40DM.8
Product Name Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, fs Optimized, 0-45° AOI, 25.4 mm, 600-1000 nm - 10B20EAG.1 - Newport MKS
Specs
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line - 07D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 5 arc sec, 400-700 nm - UBBR1-5 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 488-694 nm - 10D620BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details