Newport MKS Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm 20DC200ER.2

Description
The 20DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote
Description
The 20DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm - 20DC200ER.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm
20DC200ER.2
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm 20DC200ER.2
The 20DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.

The 20DC200ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 480-20,000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC200ER.2
Product Name Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1241-1412 nm - 10CV00SR.60F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1241 to 1412 nm (12410 to 14120 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 250-600 nm - 40D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 480-20,000 nm - 10DC1000ER.2 - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details