Newport MKS Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm 10P009AR.14

Description
The 10P009AR.14 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote
Description
The 10P009AR.14 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm - 10P009AR.14 - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm
10P009AR.14
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm 10P009AR.14
The 10P009AR.14 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

The 10P009AR.14 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10P009AR.14
Product Name Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3 x 28.6 mm, 532 nm - 11B00HP.4 - Newport MKS
Specs
Wavelength Range 532 nm (5320 Å)
Extinction Ratio 100 dB
View Details
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 650 to 1000 nm - 10WLP08AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
In-Line Polarization Controller, 1520-1620 nm, FC/PC. - F-ILPC-15-PC - Newport MKS
Specs
Connector Type FC
Wavelength Range 1520 to 1620 nm (15200 to 16200 Å)
Insertion Loss 0.3000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 25.4 mm - 10P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details