Newport MKS NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 750-850 nm LPNIR-1

Description
The LPNIR-1 NIR Linear Polarizer has a 25.0 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 750 to 850 nm.
Request a Quote
Description
The LPNIR-1 NIR Linear Polarizer has a 25.0 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 750 to 850 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 750-850 nm - LPNIR-1 - Newport MKS
Irvine, CA, United States
NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 750-850 nm
LPNIR-1
NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 750-850 nm LPNIR-1
The LPNIR-1 NIR Linear Polarizer has a 25.0 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 750 to 850 nm.

The LPNIR-1 NIR Linear Polarizer has a 25.0 mm diameter and is 2.0 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 750 to 850 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number LPNIR-1
Product Name NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 750-850 nm
Wavelength Range 750 to 850 nm (7500 to 8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 12.7 mm - 05LP-VIS-B - Newport MKS
Specs
Wavelength Range 430 to 670 nm (4300 to 6700 Å)
Extinction Ratio 700 dB
View Details
Polarization Beam Combiner, Splitter, 1550 nm, PM Input, FC/PC. - F-PBC-15-PM-FP - Newport MKS
Specs
Connector Type FC
Wavelength Range 1550 nm (15500 Å)
Insertion Loss 0.4000 dB
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, Uncoated - 10WLP08 - Newport MKS
Specs
Wavelength Range 350 to 2300 nm (3500 to 23000 Å)
Extinction Ratio 100000 dB
View Details