Newport MKS Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors F-PMC-850-50

Description
The F-PMC-850-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 850 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors. Evanescent Wave Coupling The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm. Compact Silicone Rubber Package These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available. Advanced Wave-guide Design These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.
Request a Quote
Description
The F-PMC-850-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 850 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors. Evanescent Wave Coupling The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm. Compact Silicone Rubber Package These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available. Advanced Wave-guide Design These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors - F-PMC-850-50 - Newport MKS
Irvine, CA, United States
Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors
F-PMC-850-50
Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors F-PMC-850-50
The F-PMC-850-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 850 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors. Evanescent Wave Coupling The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm. Compact Silicone Rubber Package These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available. Advanced Wave-guide Design These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.

The F-PMC-850-50 Polarization Maintaining (PM) Fiber Optic Coupler utilizes evanescent wave coupling to provide a fixed 50/50 ratio 2x2 coupler, with high polarization extinction ratio (PER) and low insertion loss for the 850 nm wavelength. This coupler enjoys inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects. The F-PMC comes in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. All couplers come standard with 1 meter fiber pigtails and FC/APC connectors.

Evanescent Wave Coupling

The F-PMC series utilizes evanescent wave coupling to provide fixed ratio 2x2 couplers with high PER and low insertion loss. Evanescent wave coupling is achieved by placing the two Panda fiber halves in direct contact with each other. The rate of the coupling ratio change is nominally 0.2 % per nm, as the wavelength of the light source is away from the specified wavelength. For example, a 50/50 coupler at 1060nm would be 48/52 at 1070nm and 52/48 at 1050nm.


Compact Silicone Rubber Package

These PM couplers come in a small, specially designed silicone rubber package that allows low stress contact of the fiber halves over a broad range of temperatures. They also feature standard 1-m pigtails and FC/APC connectors. Various wavelength versions and coupling ratios are available.


Advanced Wave-guide Design


These couplers enjoy inherent advantages because there is no deformation in the wave-guide cores. Furthermore, since the two Panda fiber halves are placed in direct contact with each other, these PM fiber couplers are more resistant to aging and environmental effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number F-PMC-850-50
Product Name Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors
Wavelength Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm - 05P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3 x 28.6 mm, 532 nm - 11B00HP.4 - Newport MKS
Specs
Wavelength Range 532 nm (5320 Å)
Extinction Ratio 100 dB
View Details
Polarization Controller, Fiber Pigtail, No Connectors. - F-POL-PT - Newport MKS
Specs
Cable Type Single Mode
Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
Insertion Loss 0.0500 dB
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details