Newport MKS Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm 5524

Description
The 5524 VIS Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5524 is AR coated for use from 400-700 nm.
Request a Quote
Description
The 5524 VIS Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5524 is AR coated for use from 400-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm - 5524 - Newport MKS
Irvine, CA, United States
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm
5524
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm 5524
The 5524 VIS Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5524 is AR coated for use from 400-700 nm.

The 5524 VIS Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5524 is AR coated for use from 400-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 5524
Product Name Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, 1550 nm, SM to PM, FC/PC Bulkhead Connectors. - F-ILP-2-N-SP-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm - 05P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details
Polarization Beam Combiner, Splitter, 1550 nm, PM Input, FC/PC. - F-PBC-15-PM-FP - Newport MKS
Specs
Connector Type FC
Wavelength Range 1550 nm (15500 Å)
Insertion Loss 0.4000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 25.4 mm - 10P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details