Newport MKS Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm 10D620ER.4

Description
The 10D620ER.4 is an Economy Broadband Gold Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 10D620ER.4 is an Economy Broadband Gold Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm - 10D620ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm
10D620ER.4
Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm 10D620ER.4
The 10D620ER.4 is an Economy Broadband Gold Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .

The 10D620ER.4 is an Economy Broadband Gold Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D620ER.4
Product Name Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 480-20,000 nm - 20DC100ER.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 996-1134 nm - 10CM00SR.50F - Newport MKS
Specs
Wavelength Range 996 to 1134 nm (9960 to 11340 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold - 50441-0510AU - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Gold; Bare Gold
View Details
Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, P Pol, 680-1060 nm - 20Q20UF.35P - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
View Details