Newport MKS Concave Mirror, Broadband Metallic, 12.7 mm, 100 mm Focal Length, 450-700 nm 05DC200ER.1

Description
The 05DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 05DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Broadband Metallic, 12.7 mm, 100 mm Focal Length, 450-700 nm - 05DC200ER.1 - Newport MKS
Irvine, CA, United States
Concave Mirror, Broadband Metallic, 12.7 mm, 100 mm Focal Length, 450-700 nm
05DC200ER.1
Concave Mirror, Broadband Metallic, 12.7 mm, 100 mm Focal Length, 450-700 nm 05DC200ER.1
The 05DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.

The 05DC200ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 100 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05DC200ER.1
Product Name Concave Mirror, Broadband Metallic, 12.7 mm, 100 mm Focal Length, 450-700 nm
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1252 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Bare Gold - 50332AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 203 mm (8 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 400-700 nm - UBBR2.5-2 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 1020-1050 nm - 10QM20UF.F15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1020 to 1050 nm (10200 to 10500 Å)
Diameter/Width 25.4 mm (1 inch)
View Details