Newport MKS Concave Metallic Mirror, 50.8 mm, 250 mm Focal Length, 480-20,000 nm 20DC500ER.2

Description
The 20DC500ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote
Description
The 20DC500ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 250 mm Focal Length, 480-20,000 nm - 20DC500ER.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 250 mm Focal Length, 480-20,000 nm
20DC500ER.2
Concave Metallic Mirror, 50.8 mm, 250 mm Focal Length, 480-20,000 nm 20DC500ER.2
The 20DC500ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 480-20,000 nm.

The 20DC500ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 480-20,000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC500ER.2
Product Name Concave Metallic Mirror, 50.8 mm, 250 mm Focal Length, 480-20,000 nm
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 12.7 mm OD, 10 arc sec RBA - 50326-0510 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Shape Hollow Retroreflector
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 450-10,000 nm - UBBR1-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
High Energy Excimer Laser Mirror, 50.8 mm, 45°, 308 nm - 20QM20EM.25 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 308 nm (3080 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Gold Mirror, Economy, Borofloat, 25.4 mm Square, λ/10, 650-20,000 nm - 10SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
View Details