Newport MKS Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm 10D20RM.2

Description
The 10D20RM.2 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 325 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The RM.2 coating is designed for use with HeCd lasers and has a center wavelength of 325 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10D20RM.2 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 325 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The RM.2 coating is designed for use with HeCd lasers and has a center wavelength of 325 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm - 10D20RM.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm
10D20RM.2
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm 10D20RM.2
The 10D20RM.2 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 325 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The RM.2 coating is designed for use with HeCd lasers and has a center wavelength of 325 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10D20RM.2 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 325 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The RM.2 coating is designed for use with HeCd lasers and has a center wavelength of 325 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20RM.2
Product Name Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm
Mirror Types Laser Mirror
Wavelength Range 325 nm (3250 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm - 30Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 10 arc sec RBA, Al-MgF2 - 50441-1010AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Al-MgF2
View Details
Elliptical Mirror, Broadband Dielectric, 33.02 x 46.7 mm, 488-694 nm - 13E20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm - 10Z20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details