Newport MKS Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm 30Z20ER.1

Description
The 30Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 30Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm - 30Z20ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm
30Z20ER.1
Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm 30Z20ER.1
The 30Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 30Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 76.2 mm (3.0 inch) diameter mirror is made from a 14.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 30Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30Z20ER.1
Product Name Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Al-MgF2 - 50441-0510AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Al-MgF2
View Details
Silver Mirror, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 - 10D620ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm OD, 10 arc sec RBA - 50326-0510 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Shape Hollow Retroreflector
View Details