Newport MKS Concave Mirror, Femtosecond Optimized, 50 mm FL, 25.4 mm, 600-1000 nm 10BV10EAG.1

Description
The 10BV10EAG.1 Femtosecond Optimized Silver Mirror is a concave mirror with a radius of curvature of 100 mm. It is 25.4 mm in diameter, 6.35 mm thick, and broadband optimized for 540 - 1000 nm. This ultrafast mirror is designed for zero to 45 degrees angle of incidence for S and P polarization. The absolute value of GDD is an astounding less than 5 fs2 from 550 to 1050 nm. Ideal for use with ultrashort pulse lasers, this high reflectance beamsteering mirror gives R>99% 600-1000 nm at 0 deg AOI, Rp>98.5% 580-1000 nm at 45 deg AOI and Rs>99% 540-1000 nm. Careful thin film coating design and advanced coating processes result in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. FemtoOpticsTM is the premier optics product line specifically optimized for femtosecond pulse manipulation. It consists of innovative, high quality, easy to use, cutting edge optical components and assemblies for industrial and research applications.
Request a Quote
Description
The 10BV10EAG.1 Femtosecond Optimized Silver Mirror is a concave mirror with a radius of curvature of 100 mm. It is 25.4 mm in diameter, 6.35 mm thick, and broadband optimized for 540 - 1000 nm. This ultrafast mirror is designed for zero to 45 degrees angle of incidence for S and P polarization. The absolute value of GDD is an astounding less than 5 fs2 from 550 to 1050 nm. Ideal for use with ultrashort pulse lasers, this high reflectance beamsteering mirror gives R>99% 600-1000 nm at 0 deg AOI, Rp>98.5% 580-1000 nm at 45 deg AOI and Rs>99% 540-1000 nm. Careful thin film coating design and advanced coating processes result in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. FemtoOpticsTM is the premier optics product line specifically optimized for femtosecond pulse manipulation. It consists of innovative, high quality, easy to use, cutting edge optical components and assemblies for industrial and research applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Femtosecond Optimized, 50 mm FL, 25.4 mm, 600-1000 nm - 10BV10EAG.1 - Newport MKS
Irvine, CA, United States
Concave Mirror, Femtosecond Optimized, 50 mm FL, 25.4 mm, 600-1000 nm
10BV10EAG.1
Concave Mirror, Femtosecond Optimized, 50 mm FL, 25.4 mm, 600-1000 nm 10BV10EAG.1
The 10BV10EAG.1 Femtosecond Optimized Silver Mirror is a concave mirror with a radius of curvature of 100 mm. It is 25.4 mm in diameter, 6.35 mm thick, and broadband optimized for 540 - 1000 nm. This ultrafast mirror is designed for zero to 45 degrees angle of incidence for S and P polarization. The absolute value of GDD is an astounding less than 5 fs2 from 550 to 1050 nm. Ideal for use with ultrashort pulse lasers, this high reflectance beamsteering mirror gives R>99% 600-1000 nm at 0 deg AOI, Rp>98.5% 580-1000 nm at 45 deg AOI and Rs>99% 540-1000 nm. Careful thin film coating design and advanced coating processes result in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion. FemtoOpticsTM is the premier optics product line specifically optimized for femtosecond pulse manipulation. It consists of innovative, high quality, easy to use, cutting edge optical components and assemblies for industrial and research applications.

The 10BV10EAG.1 Femtosecond Optimized Silver Mirror is a concave mirror with a radius of curvature of 100 mm. It is 25.4 mm in diameter, 6.35 mm thick, and broadband optimized for 540 - 1000 nm. This ultrafast mirror is designed for zero to 45 degrees angle of incidence for S and P polarization. The absolute value of GDD is an astounding less than 5 fs2 from 550 to 1050 nm. Ideal for use with ultrashort pulse lasers, this high reflectance beamsteering mirror gives R>99% 600-1000 nm at 0 deg AOI, Rp>98.5% 580-1000 nm at 45 deg AOI and Rs>99% 540-1000 nm. Careful thin film coating design and advanced coating processes result in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.

FemtoOpticsTM is the premier optics product line specifically optimized for femtosecond pulse manipulation. It consists of innovative, high quality, easy to use, cutting edge optical components and assemblies for industrial and research applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10BV10EAG.1
Product Name Concave Mirror, Femtosecond Optimized, 50 mm FL, 25.4 mm, 600-1000 nm
Focal Length 50 mm (1.97 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 250 mm Focal Length, 480-20,000 nm - 05DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm - 5108 - Newport MKS
Specs
Wavelength Range 200 to 700 nm (2000 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Aluminum Mirror, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm - 20Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details