Newport MKS Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm 20Z40BD.1

Description
The 20Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 20Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm - 20Z40BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm
20Z40BD.1
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm 20Z40BD.1
The 20Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 20Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Z40BD.1
Product Name Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 761-867 nm - 10CM00SR.40F - Newport MKS
Specs
Wavelength Range 761 to 867 nm (7610 to 8670 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 700-950 nm - 10E20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details
High Energy Excimer Laser Mirror, 50.8 mm, 45°, 248 nm - 20QM20EM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 248 nm (2480 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 650-16,000 nm - UBBR2.5-2I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details