Newport MKS Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount AL2-U100

Description
The U100-A2K-NL is combined with the 10D20AL.2 mirror. The U100 mount coupled with the 10D20AL.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment. U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The 10D20AL.2 Broadband Metallic Mirror is an excellent general purpose, broadband reflectors. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with average reflectivity greater than 90% from 250–600 nm. The aluminum film is overcoated with UV transparent magnesium fluoride to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The U100-A2K-NL is combined with the 10D20AL.2 mirror. The U100 mount coupled with the 10D20AL.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment. U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The 10D20AL.2 Broadband Metallic Mirror is an excellent general purpose, broadband reflectors. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with average reflectivity greater than 90% from 250–600 nm. The aluminum film is overcoated with UV transparent magnesium fluoride to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount - AL2-U100 - Newport MKS
Irvine, CA, United States
Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount
AL2-U100
Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount AL2-U100
The U100-A2K-NL is combined with the 10D20AL.2 mirror. The U100 mount coupled with the 10D20AL.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment. U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The 10D20AL.2 Broadband Metallic Mirror is an excellent general purpose, broadband reflectors. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with average reflectivity greater than 90% from 250–600 nm. The aluminum film is overcoated with UV transparent magnesium fluoride to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The U100-A2K-NL is combined with the 10D20AL.2 mirror. The U100 mount coupled with the 10D20AL.2 mirror is an ideal packaged set for standard laboratory applications. Note that each item will be packaged separately for shipment.
U100-A2K-NL is a Precision Clear Edge Mirror Mount, 1.0 in. Diameter, with 2 Knob Adjustment. It is a Clear Quadrant Mirror Mount offering unsurpassed functionality. Thick front and rear plates with stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic.
The 10D20AL.2 Broadband Metallic Mirror is an excellent general purpose, broadband reflectors. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with average reflectivity greater than 90% from 250–600 nm. The aluminum film is overcoated with UV transparent magnesium fluoride to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number AL2-U100
Product Name Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-1100 nm - 10Q20BB.3 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 450-700 nm - 10Z40ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 325 nm - 10D20RM.2 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 325 nm (3250 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details