Newport MKS Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25 100889147

Description
The 100889147 Thru Hole Flange Bolt and Nut Set is designed for joining a 1 1/3 inch thru-hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 8-32 flange bolts that are 0.87 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889147 Thru Hole Flange Bolt and Nut Set is designed for joining a 1 1/3 inch thru-hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 8-32 flange bolts that are 0.87 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25 - 100889147 - Newport MKS
Irvine, CA, United States
Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25
100889147
Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25 100889147
The 100889147 Thru Hole Flange Bolt and Nut Set is designed for joining a 1 1/3 inch thru-hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 8-32 flange bolts that are 0.87 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889147 Thru Hole Flange Bolt and Nut Set is designed for joining a 1 1/3 inch thru-hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 8-32 flange bolts that are 0.87 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889147
Product Name Flange Bolt and Nut Set, Thru Hole, 1.33 inch CF, 8-32 x 0.87 in., Qty 25
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Hose, NW40 Size ISO-KF Flange, 74-100 mm, Stainless Steel - 100314915G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319715 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319811 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
CF Flange, 2.75 in., 0.25 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883015 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details