Newport MKS Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S. 100311305

Description
The 100311305 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100311305 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S. - 100311305 - Newport MKS
Irvine, CA, United States
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S.
100311305
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S. 100311305
The 100311305 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100311305 Blank Weld Stub Flange is made with 304 stainless steel and is intended to be for turned, bored, or tapped to fit. This blank weld stub features a size NW40 ISO-KF vacuum flange and has a 1.0 inch overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311305
Product Name Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, 304 S.S.
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

Conical Flange Reducer, ISO-KF Size NW50 to NW16, 304 Stainless Steel - 100313713 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 50
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319713 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 - 100761316 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 160
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.25 in. Male NPT, 304 S.S. - 100316844 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details