Newport MKS ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum 100311601

Description
The 100311601 ISO-KF Aluminum Blank Flange is also referred to as a "Blank-Off" Flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100311601 ISO-KF Aluminum Blank Flange is also referred to as a "Blank-Off" Flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum - 100311601 - Newport MKS
Irvine, CA, United States
ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum
100311601
ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum 100311601
The 100311601 ISO-KF Aluminum Blank Flange is also referred to as a "Blank-Off" Flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100311601 ISO-KF Aluminum Blank Flange is also referred to as a "Blank-Off" Flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311601
Product Name ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW40, 1.5 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315705 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319703 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Toggle Flange Clamp, NW50 Size ISO-KF Vacuum Flange, Aluminum - 100318806 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 0.75 in. O.D., 304 Stainless Steel - 1002345WT075 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details