Newport MKS Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10 100889105

Description
The 100889105 Copper Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 2 3/4 inch CF flanges. Copper CF flange gaskets come in sets of 10 individually sealed gaskets and are cleaned and insured to be scratch free. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889105 Copper Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 2 3/4 inch CF flanges. Copper CF flange gaskets come in sets of 10 individually sealed gaskets and are cleaned and insured to be scratch free. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10 - 100889105 - Newport MKS
Irvine, CA, United States
Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10
100889105
Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10 100889105
The 100889105 Copper Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 2 3/4 inch CF flanges. Copper CF flange gaskets come in sets of 10 individually sealed gaskets and are cleaned and insured to be scratch free. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889105 Copper Flange Gasket is used to provide a ultra-high vacuum (UHV) seal when joining two 2 3/4 inch CF flanges. Copper CF flange gaskets come in sets of 10 individually sealed gaskets and are cleaned and insured to be scratch free. Series 88 flange gaskets are flat gaskets that are placed between two knife edges to provide a vacuum tight seal between the two CF flange faces and secured with flange bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889105
Product Name Flange Gasket, Copper, Etched, 2.75 in. CF Flange, Quantity 10
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum - 100319505 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum - 100312600 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 356 F (180 C)
View Details
45 Degree Elbow Fitting, Buttweld, 1.0 inch O.D., 304 Stainless Steel - 1002345100 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, NW25 ISO-KF Thru Ports, NW16 ISO-KF Branch - 100318403 - Newport MKS
Specs
Component Type Tee
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 25
View Details