Newport MKS ISO-KF Blank Vacuum Flange, NW50 Size, 304 Stainless Steel 100311706

Description
The 100311706 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW50 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100311706 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW50 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Blank Vacuum Flange, NW50 Size, 304 Stainless Steel - 100311706 - Newport MKS
Irvine, CA, United States
ISO-KF Blank Vacuum Flange, NW50 Size, 304 Stainless Steel
100311706
ISO-KF Blank Vacuum Flange, NW50 Size, 304 Stainless Steel 100311706
The 100311706 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW50 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100311706 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW50 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311706
Product Name ISO-KF Blank Vacuum Flange, NW50 Size, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Male VCR Fitting - 100319121 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Bellows Hose, NW80 Size ISO-MF Flange, 115-150 mm, Stainless Steel - 100763508G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW50 Flange to 2.0 in. Diameter PVC Vacuum Hose - 100316406 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319725 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details