Newport MKS Metal Wall Vacuum Hose, NW25 ISO-KF, 610 mm Length, 0.15 mm Hose Wall 100319809

Description
The 100319809 Thin Metal Wall Vacuum Hose is 24.0 inch (610 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100319809 Thin Metal Wall Vacuum Hose is 24.0 inch (610 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW25 ISO-KF, 610 mm Length, 0.15 mm Hose Wall - 100319809 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW25 ISO-KF, 610 mm Length, 0.15 mm Hose Wall
100319809
Metal Wall Vacuum Hose, NW25 ISO-KF, 610 mm Length, 0.15 mm Hose Wall 100319809
The 100319809 Thin Metal Wall Vacuum Hose is 24.0 inch (610 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100319809 Thin Metal Wall Vacuum Hose is 24.0 inch (610 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 3/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319809
Product Name Metal Wall Vacuum Hose, NW25 ISO-KF, 610 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Viton O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size - 100314003 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 302 F (150 C)
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Male NPT, 304 S.S. - 100316845 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Wing Nut Flange Clamp, NW50 Size ISO-KF Vacuum Flange, Aluminum - 100312906 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details