Newport MKS Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size 100762006

Description
The 100762006 Viton O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100762006 Viton O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size - 100762006 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size
100762006
Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size 100762006
The 100762006 Viton O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100762006 Viton O-Ring is designed for use with size NW63 ISO-MF centering ring assemblies. This 2-336 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762006
Product Name Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, Buttweld, 0.5 inch O.D., 304 Stainless Steel - 10023T050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 to 1.0 inch O.D. Pipe Compression Fitting - 100316923 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Weld Socket Flange, NW40, 1.5 in. Tube O.D., 304 Stainless Steel - 100318305 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760416 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details