Newport MKS Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange 100889090

Description
The 100889090 Plate Nut and Dodecagon Bolt Set includes (12) 8/32 plate nuts, (24) 0.75 inch 8-32 Dodecagon Bolts, and (24) 8-32 washers for use in joining thru-hole 1 1/3 inch CF ultrahigh vacuum (UHV) flanges. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889090 Plate Nut and Dodecagon Bolt Set includes (12) 8/32 plate nuts, (24) 0.75 inch 8-32 Dodecagon Bolts, and (24) 8-32 washers for use in joining thru-hole 1 1/3 inch CF ultrahigh vacuum (UHV) flanges. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange - 100889090 - Newport MKS
Irvine, CA, United States
Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange
100889090
Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange 100889090
The 100889090 Plate Nut and Dodecagon Bolt Set includes (12) 8/32 plate nuts, (24) 0.75 inch 8-32 Dodecagon Bolts, and (24) 8-32 washers for use in joining thru-hole 1 1/3 inch CF ultrahigh vacuum (UHV) flanges. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889090 Plate Nut and Dodecagon Bolt Set includes (12) 8/32 plate nuts, (24) 0.75 inch 8-32 Dodecagon Bolts, and (24) 8-32 washers for use in joining thru-hole 1 1/3 inch CF ultrahigh vacuum (UHV) flanges. Dodecagon bolts feature a 12 point head style that greatly reduces the risk of seizure or breakage. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889090
Product Name Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Viton O-Ring, NW63 Size ISO-MF Vacuum Flange, 2-336 O-Ring Size - 100762006 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 308 mm Length, 0.15 mm Hose Wall - 100319807 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Male NPT, 304 S.S. - 100316811 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Bellows Hose, NW40 Size ISO-KF Flange, 74-100 mm, Stainless Steel - 100314915G - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details