Newport MKS Centering Ring Seal Assembly, ISO-MF, NW160, Buna-N O-ring, Aluminum 100760716

Description
The 100760716 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760716 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW160, Buna-N O-ring, Aluminum - 100760716 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW160, Buna-N O-ring, Aluminum
100760716
Centering Ring Seal Assembly, ISO-MF, NW160, Buna-N O-ring, Aluminum 100760716
The 100760716 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760716 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Buna-N O-ring and aluminum centering and spacer rings. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760716
Product Name Centering Ring Seal Assembly, ISO-MF, NW160, Buna-N O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter Tee, NW50 Flange to 0.125 in. Female NPT, S.S. - 100319406 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Wing Nut Flange Clamp, NW50 Size ISO-KF Vacuum Flange, Aluminum - 100312906 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310311 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
90 Degree Elbow Fitting, NW80 Size ISO-MF Flange, Smooth Radius - 100764608 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details