Newport MKS Double Claw Flange Clamp, ISO-MF, For Sizes NW160, NW200 or NW250 100761116

Description
The 100761116 Double-claw Flange Clamp is used to join size NW160, NW200, or NW250 ISO-MF vacuum flanges. Series 76 double claw clamps feature stainless steel bolts and washers with two aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761116 Double-claw Flange Clamp is used to join size NW160, NW200, or NW250 ISO-MF vacuum flanges. Series 76 double claw clamps feature stainless steel bolts and washers with two aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Claw Flange Clamp, ISO-MF, For Sizes NW160, NW200 or NW250 - 100761116 - Newport MKS
Irvine, CA, United States
Double Claw Flange Clamp, ISO-MF, For Sizes NW160, NW200 or NW250
100761116
Double Claw Flange Clamp, ISO-MF, For Sizes NW160, NW200 or NW250 100761116
The 100761116 Double-claw Flange Clamp is used to join size NW160, NW200, or NW250 ISO-MF vacuum flanges. Series 76 double claw clamps feature stainless steel bolts and washers with two aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100761116 Double-claw Flange Clamp is used to join size NW160, NW200, or NW250 ISO-MF vacuum flanges. Series 76 double claw clamps feature stainless steel bolts and washers with two aluminum flange clamp designed for ISO-MF flanges. ISO flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761116
Product Name Double Claw Flange Clamp, ISO-MF, For Sizes NW160, NW200 or NW250
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317443 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 1002345300 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 ISO-KF to 1.5 or 1.625 inch Rubber Hose - 100311806 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details