Newport MKS 45 Degree Elbow Fitting, Buttweld, Tangents, 2.5 in. O.D., 304 Stainless Steel 1002345WT250

Description
The 1002345WT250 Buttweld 45° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002345WT250 Buttweld 45° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 Degree Elbow Fitting, Buttweld, Tangents, 2.5 in. O.D., 304 Stainless Steel - 1002345WT250 - Newport MKS
Irvine, CA, United States
45 Degree Elbow Fitting, Buttweld, Tangents, 2.5 in. O.D., 304 Stainless Steel
1002345WT250
45 Degree Elbow Fitting, Buttweld, Tangents, 2.5 in. O.D., 304 Stainless Steel 1002345WT250
The 1002345WT250 Buttweld 45° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002345WT250 Buttweld 45° Elbow Fitting has a 2.5 inch outside diameter and a 0.065 in. wall thickness. 1.44 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002345WT250
Product Name 45 Degree Elbow Fitting, Buttweld, Tangents, 2.5 in. O.D., 304 Stainless Steel
Component Type Elbow45°
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315906 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Male NPT, 304 S.S. - 100316813 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Full Nipple Fitting, NW16 Size ISO-KF Vacuum Flange, 320 mm Length - 100315111 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
90 Degree Elbow Fitting, 2.75 inch CF Flange, Smooth Radius - 100883030 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details