Newport MKS Conical Reducer, ISO-MF Flange Size NW160 to NW100, 304 Stainless Steel 100764910

Description
The 100764910 Conical Reducer is used to reduce a NW160 size ISO-MF vacuum flange to a size NW100 ISO-MF flange and is made of 304 stainless steel. This flange size reducer features a high conductance conical profile between the two ISO-MF flange sizes. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100764910 Conical Reducer is used to reduce a NW160 size ISO-MF vacuum flange to a size NW100 ISO-MF flange and is made of 304 stainless steel. This flange size reducer features a high conductance conical profile between the two ISO-MF flange sizes. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, ISO-MF Flange Size NW160 to NW100, 304 Stainless Steel - 100764910 - Newport MKS
Irvine, CA, United States
Conical Reducer, ISO-MF Flange Size NW160 to NW100, 304 Stainless Steel
100764910
Conical Reducer, ISO-MF Flange Size NW160 to NW100, 304 Stainless Steel 100764910
The 100764910 Conical Reducer is used to reduce a NW160 size ISO-MF vacuum flange to a size NW100 ISO-MF flange and is made of 304 stainless steel. This flange size reducer features a high conductance conical profile between the two ISO-MF flange sizes. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100764910 Conical Reducer is used to reduce a NW160 size ISO-MF vacuum flange to a size NW100 ISO-MF flange and is made of 304 stainless steel. This flange size reducer features a high conductance conical profile between the two ISO-MF flange sizes. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100764910
Product Name Conical Reducer, ISO-MF Flange Size NW160 to NW100, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW10, 0.5 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315700 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum - 100311105 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bored Blank Flange, NW25 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319703 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Toggle Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum - 100318801 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details