Newport MKS Viton O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size 100314003

Description
The 100314003 Viton O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100314003 Viton O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size - 100314003 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size
100314003
Viton O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size 100314003
The 100314003 Viton O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100314003 Viton O-Ring is designed for use with size NW25 ISO-KF centering ring assemblies. This 2-320 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314003
Product Name Viton O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW25 Size Flange to 0.25 inch Female VCR Fitting - 100319213 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, NW100 Size ISO-MF Flange, Smooth Radius - 100764610 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25 - 100889126 - Newport MKS
Specs
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Bulkhead Flange Clamp, NW40 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318905 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details