Newport MKS ISO-KF Flange Adapter, NW40 to 2.75 in. CF Flange 304 Stainless Steel 100315605

Description
The 100315605 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 2.75 inch CF flange and is made with 304 stainless steel. This Series 31 adapter is used to convert an ISO-KF flange for use with CF flange vacuum components.
Request a Quote
Description
The 100315605 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 2.75 inch CF flange and is made with 304 stainless steel. This Series 31 adapter is used to convert an ISO-KF flange for use with CF flange vacuum components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW40 to 2.75 in. CF Flange 304 Stainless Steel - 100315605 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW40 to 2.75 in. CF Flange 304 Stainless Steel
100315605
ISO-KF Flange Adapter, NW40 to 2.75 in. CF Flange 304 Stainless Steel 100315605
The 100315605 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 2.75 inch CF flange and is made with 304 stainless steel. This Series 31 adapter is used to convert an ISO-KF flange for use with CF flange vacuum components.

The 100315605 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 2.75 inch CF flange and is made with 304 stainless steel. This Series 31 adapter is used to convert an ISO-KF flange for use with CF flange vacuum components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315605
Product Name ISO-KF Flange Adapter, NW40 to 2.75 in. CF Flange 304 Stainless Steel
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Male VCR Fitting - 100319125 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S. - 100318606 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Blank Vacuum Flange, NW50 Size, 304 Stainless Steel - 100311706 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Adaptive Centering Ring, ISO-KF, NW16 to NW10, Buna-N O-ring, Aluminum - 100315801 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details