Newport MKS 45 Degree Elbow Fitting, NW160 Size ISO-MF Flange, Smooth Radius 100764416

Description
The 100764416 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100764416 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 Degree Elbow Fitting, NW160 Size ISO-MF Flange, Smooth Radius - 100764416 - Newport MKS
Irvine, CA, United States
45 Degree Elbow Fitting, NW160 Size ISO-MF Flange, Smooth Radius
100764416
45 Degree Elbow Fitting, NW160 Size ISO-MF Flange, Smooth Radius 100764416
The 100764416 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100764416 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100764416
Product Name 45 Degree Elbow Fitting, NW160 Size ISO-MF Flange, Smooth Radius
Component Type Elbow45°; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Flange Bolt Set, NW160 ISO-BF, M10 x 50 mm, 1.50 mm Pitch, Set of 8 - 100761316 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 160
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, Aluminum - 100311601 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, 304 S.S. - 100760508 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW50 Flange to 2.0 in. Diameter PVC Vacuum Hose - 100316406 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details