Newport MKS Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall 100315906

Description
The 100315906 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 5 1/4 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100315906 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 5 1/4 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315906 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall
100315906
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall 100315906
The 100315906 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 5 1/4 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100315906 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 5 1/4 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315906
Product Name Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317443 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 0.75 in. O.D., 304 Stainless Steel - 1002345WT075 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW10, Buna-N O-ring, Aluminum - 100312500 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S. - 100316823 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details