Newport MKS Conical Flange Reducer, ISO-KF Size NW40 to NW16, 304 Stainless Steel 100313712

Description
The 100313712 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW40 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313712 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW40 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Flange Reducer, ISO-KF Size NW40 to NW16, 304 Stainless Steel - 100313712 - Newport MKS
Irvine, CA, United States
Conical Flange Reducer, ISO-KF Size NW40 to NW16, 304 Stainless Steel
100313712
Conical Flange Reducer, ISO-KF Size NW40 to NW16, 304 Stainless Steel 100313712
The 100313712 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW40 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313712 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW40 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313712
Product Name Conical Flange Reducer, ISO-KF Size NW40 to NW16, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Adaptive Centering Ring, ISO-KF, NW16 to NW10, Viton O-ring, S.S. - 100315821 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Female NPT, Aluminum - 100312203 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-BF Blank Bolted Flange, NW100 Size, 304 Stainless Steel - 100760310 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 100
View Details
ISO-KF Flange Adapter, NW40 to 1.0 inch O.D. Pipe Compression Fitting - 100316925 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details