Newport MKS ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S. 100316823

Description
The 100316823 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/2 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316823 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/2 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S. - 100316823 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S.
100316823
ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S. 100316823
The 100316823 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/2 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316823 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/2 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316823
Product Name ISO-KF Flange Adapter, NW25 Flange to 0.5 in. Male NPT, 304 S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-MF Bored Vacuum Flange, NW80, 3.0 in. Bore, 304 Stainless Steel - 100760208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 1 in. Tube OD Bore, 304 S.S. - 100319755 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Tee Fitting, Buttweld, 0.5 inch O.D., 304 Stainless Steel - 10023T050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Conical Reducer, ISO-KF Flange Size NW25 to NW16, Aluminum - 100313511 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 25
View Details