Newport MKS Viton O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size 100762020

Description
The 100762020 Viton O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100762020 Viton O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size - 100762020 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size
100762020
Viton O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size 100762020
The 100762020 Viton O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100762020 Viton O-Ring is designed for use with size NW200 ISO-MF centering ring assemblies. This 2-371 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762020
Product Name Viton O-Ring, NW200 Size ISO-MF Vacuum Flange, 2-371 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch - 100318406 - Newport MKS
Specs
Component Type Tee
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 50
View Details
90 Degree Elbow Fitting, Buttweld, 1 in. O.D. with Tangents, 304 SS - 1002390WT100 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12 - 100889077 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details