Newport MKS Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch 100318406

Description
The 100318406 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100318406 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch - 100318406 - Newport MKS
Irvine, CA, United States
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch
100318406
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch 100318406
The 100318406 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100318406 Reducing Tee Fitting has size NW50 ISO-KF flange thru ports and a reduced size NW16 ISO-KF branch port and is made of 304 stainless steel. Reducing tees are a common component of vacuum piping systems and are used to provide a reduced size 90 degree branch. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318406
Product Name Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch
Component Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW16 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317441 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel - 100311701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Overpressure Ring, NW50 ISO-KF Flange, 80 psig, 304 Stainless Steel - 100316306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details