Newport MKS Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 100889049

Description
The 100889049 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.25 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889049 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.25 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Irvine, CA, United States
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25
100889049
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 100889049
The 100889049 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.25 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889049 Thru Hole Flange Bolt and Nut Set is designed for joining two thru-hole 2 1/8 or 2 3/4 CF vacuum flanges. This bolt set includes (25) 1/4-28 flange bolts that are 1.25 inch in length and (25) 8-32 nuts and washers. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889049
Product Name Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, 304 S.S. - 100311306 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315906 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Tee Fitting, Buttweld, 1.5 inch O.D., 304 Stainless Steel - 10023T150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-MF Flange Adapter, NW63 ISO-MF to NW40 ISO-KF, Conical Profile - 100765006 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 40 ; NW 63
View Details