Newport MKS Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12 100889077

Description
The 100889077 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. The set also includes (24) 0.75 inch 8-32 bolts and (24) 8-32 washers for enough hardware to join four sets of 1 1/3 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote
Description
The 100889077 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. The set also includes (24) 0.75 inch 8-32 bolts and (24) 8-32 washers for enough hardware to join four sets of 1 1/3 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12 - 100889077 - Newport MKS
Irvine, CA, United States
Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12
100889077
Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12 100889077
The 100889077 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. The set also includes (24) 0.75 inch 8-32 bolts and (24) 8-32 washers for enough hardware to join four sets of 1 1/3 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

The 100889077 Plate Nut and Bolt Set includes 12 plate nuts for joining thru-hole 1 1/3 inch CF ultra-high vacuum flanges. The set also includes (24) 0.75 inch 8-32 bolts and (24) 8-32 washers for enough hardware to join four sets of 1 1/3 inch CF flanges. Plate nuts are the fastest and most convenient method for closing flanges. They require less clearance, assemble with a single wrench, and are a great solution when there is limited accessibility. Assembly time is reduced as the bolts are easier to start and tighten. They also work with less expensive thru-hole CF flanges eliminating the need and cost of tapped flanges. Series 88 CF components are joined by inserting a gasket between the two flange faces, then securing the assembly with bolts. Bolts should be tightened diagonally, versus sequentially around the circumference, for a secure vacuum seal. Assembly is cost effective through reuse of components and inch dimensional stubs, sockets, and tubes. The foolproof design provides leak tight joints consistently.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100889077
Product Name Plate Nut and Bolt Set, 8-32, 1.33 inch CF Flange, Quantity 12
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 10023T300 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Male NPT, 304 S.S. - 100316845 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Weld Stub Flange, NW10, 0.5 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310300 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Adaptive Centering Ring, ISO-KF, NW25 to NW20, Viton O-ring, Aluminum - 100315813 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 20; NW 25
View Details