Newport MKS Viton O-Ring, NW80 Size ISO-MF Vacuum Flange, 2-340 O-Ring Size 100762008

Description
The 100762008 Viton O-Ring is designed for use with size NW80 ISO-MF or ISO-KF centering ring assemblies. This 2-340 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100762008 Viton O-Ring is designed for use with size NW80 ISO-MF or ISO-KF centering ring assemblies. This 2-340 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW80 Size ISO-MF Vacuum Flange, 2-340 O-Ring Size - 100762008 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW80 Size ISO-MF Vacuum Flange, 2-340 O-Ring Size
100762008
Viton O-Ring, NW80 Size ISO-MF Vacuum Flange, 2-340 O-Ring Size 100762008
The 100762008 Viton O-Ring is designed for use with size NW80 ISO-MF or ISO-KF centering ring assemblies. This 2-340 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100762008 Viton O-Ring is designed for use with size NW80 ISO-MF or ISO-KF centering ring assemblies. This 2-340 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 76 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100762008
Product Name Viton O-Ring, NW80 Size ISO-MF Vacuum Flange, 2-340 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316113 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315906 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Tee Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 10023T300 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, Buttweld, 3 to 1.5 in. O.D., 304 Stainless Steel - 10023300RT150 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details