Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 612 mm Length, 0.15 mm Hose Wall 100319808

Description
The 100319808 Thin Metal Wall Vacuum Hose is 24.09 inch (612 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote
Description
The 100319808 Thin Metal Wall Vacuum Hose is 24.09 inch (612 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 612 mm Length, 0.15 mm Hose Wall - 100319808 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 612 mm Length, 0.15 mm Hose Wall
100319808
Metal Wall Vacuum Hose, NW16 ISO-KF, 612 mm Length, 0.15 mm Hose Wall 100319808
The 100319808 Thin Metal Wall Vacuum Hose is 24.09 inch (612 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

The 100319808 Thin Metal Wall Vacuum Hose is 24.09 inch (612 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 1 5/8 inch static bend radius and can be compressed to a 18.12 in. (460 mm) length. Series 31 thin stainless steel wall vacuum hose can be used in rough piping applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319808
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 612 mm Length, 0.15 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S. - 100317306 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
ISO-KF Flange Adapter, NW25 Flange to 1.0 in. Diameter PVC Vacuum Hose - 100316403 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW25 to 2.75 in. CF Flange 304 Stainless Steel - 100315603 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW10 Flange to 0.125 in. Female NPT, 304 S.S. - 100312100 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details