Newport MKS Tee Fitting, NW160 ISO-MF Flange, Standard Modulus, 304 Stainless Steel 100761416

Description
The 100761416 Tee Fitting has size NW160 ISO-MF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-MF flange vacuum piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100761416 Tee Fitting has size NW160 ISO-MF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-MF flange vacuum piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Fitting, NW160 ISO-MF Flange, Standard Modulus, 304 Stainless Steel - 100761416 - Newport MKS
Irvine, CA, United States
Tee Fitting, NW160 ISO-MF Flange, Standard Modulus, 304 Stainless Steel
100761416
Tee Fitting, NW160 ISO-MF Flange, Standard Modulus, 304 Stainless Steel 100761416
The 100761416 Tee Fitting has size NW160 ISO-MF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-MF flange vacuum piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100761416 Tee Fitting has size NW160 ISO-MF vacuum flanges on all three ends with standard modulus. Our tee fittings are made with 304 stainless steel and are used to create branch ports in ISO-MF flange vacuum piping applications. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761416
Product Name Tee Fitting, NW160 ISO-MF Flange, Standard Modulus, 304 Stainless Steel
Component Type Tee; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Buna-N O-Ring, NW25 Size ISO-KF Vacuum Flange, 2-320 O-Ring Size - 100313903 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Braided Metal Hose, NW16 Size ISO-KF Flange, 40 in., Stainless Steel - 100313401 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter Tee, NW25 Flange to 0.25 in. Female NPT, Aluminum - 100319503 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Bored Blank Flange, NW80 ISO-KF Flange, 3 in. Tube OD Bore, 304 S.S. - 100319801 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 80
View Details