Newport MKS Centering Ring Seal Assembly, ISO-KF, NW16, Viton O-ring, Aluminum 100312601

Description
The 100312601 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312601 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-KF, NW16, Viton O-ring, Aluminum - 100312601 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-KF, NW16, Viton O-ring, Aluminum
100312601
Centering Ring Seal Assembly, ISO-KF, NW16, Viton O-ring, Aluminum 100312601
The 100312601 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312601 Centering Ring Assembly is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312601
Product Name Centering Ring Seal Assembly, ISO-KF, NW16, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW50 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316116 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
ISO-MF Bored Vacuum Flange, NW80, 3.0 in. Bore, 304 Stainless Steel - 100760208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319715 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Centering Ring Seal Assembly, ISO-KF, NW40, Silicon O-ring, 304 S.S. - 100317305 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details