Newport MKS Bellows Hose, NW80 Size ISO-MF Flange, 115-150 mm, Stainless Steel 100763508G

Description
The 100763508G Bellows Hose features a size ISO-MF NW80 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100763508G Bellows Hose features a size ISO-MF NW80 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bellows Hose, NW80 Size ISO-MF Flange, 115-150 mm, Stainless Steel - 100763508G - Newport MKS
Irvine, CA, United States
Bellows Hose, NW80 Size ISO-MF Flange, 115-150 mm, Stainless Steel
100763508G
Bellows Hose, NW80 Size ISO-MF Flange, 115-150 mm, Stainless Steel 100763508G
The 100763508G Bellows Hose features a size ISO-MF NW80 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100763508G Bellows Hose features a size ISO-MF NW80 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100763508G
Product Name Bellows Hose, NW80 Size ISO-MF Flange, 115-150 mm, Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, 1.33 in. CF Flange, 13.8-12.2 in., 0.006 in. Wall - 100881033 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 321 Stainless Steel
View Details
Buna-N O-Ring, NW50 Size ISO-KF Vacuum Flange, 2-330 O-Ring Size - 100313906 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Bored Blank Flange, NW16 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
Tee Fitting, NW16 ISO-KF Vacuum Flange, 40 mm Modulus, 304 Stainless Steel - 100314601 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details