Newport MKS ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S. 100760416

Description
The 100760416 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 6 inch OD vacuum tubing. This weld stub features a size NW160 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100760416 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 6 inch OD vacuum tubing. This weld stub features a size NW160 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760416 - Newport MKS
Irvine, CA, United States
ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S.
100760416
ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S. 100760416
The 100760416 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 6 inch OD vacuum tubing. This weld stub features a size NW160 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100760416 Long Weld Stub Flange is made with 304 stainless steel and designed to be buttwelded to 6 inch OD vacuum tubing. This weld stub features a size NW160 ISO-MF vacuum flange and has a 3.94 in. (100 mm) overall length. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760416
Product Name ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S.
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW16 ISO-KF to 0.625 or 0.75 inch Rubber Hose - 100311801 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, Buttweld, 1.0 inch O.D., 304 Stainless Steel - 1002345100 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 6 in. O.D., 304 Stainless Steel - 1002345WT600 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
90 Degree Elbow Fitting, NW80 Size ISO-MF Flange, Smooth Radius - 100764608 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details