Newport MKS 4-Way Cross Fitting, NW16 Size ISO-KF Flanges, 304 Stainless Steel 100314801

Description
The 100314801 4-way Cross Fitting has NW16 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314801 4-way Cross Fitting has NW16 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4-Way Cross Fitting, NW16 Size ISO-KF Flanges, 304 Stainless Steel - 100314801 - Newport MKS
Irvine, CA, United States
4-Way Cross Fitting, NW16 Size ISO-KF Flanges, 304 Stainless Steel
100314801
4-Way Cross Fitting, NW16 Size ISO-KF Flanges, 304 Stainless Steel 100314801
The 100314801 4-way Cross Fitting has NW16 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314801 4-way Cross Fitting has NW16 size ISO-KF flanges on all 4 ports and is made with 304 stainless steel. Four-way cross fittings have one inlet and three outlets and can be used as cross branch lines ISO-KF vacuum systems. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314801
Product Name 4-Way Cross Fitting, NW16 Size ISO-KF Flanges, 304 Stainless Steel
Component Type 4-WayCross; Flange
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Elbow Fitting, Buttweld, Tangents, 1.5 in. O.D., 304 Stainless Steel - 1002345WT150 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Blank Weld Stub Flange, ISO-KF Size NW16, 0.75 inch Length, Aluminum - 100311101 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, NW50 Size ISO-KF Flange, Standard Modulus - 100318706 - Newport MKS
Specs
Component Type Elbow45°; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Male VCR Fitting - 100319125 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details