Newport MKS ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S. 100316805

Description
The 100316805 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316805 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S. - 100316805 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S.
100316805
ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S. 100316805
The 100316805 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316805 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316805
Product Name ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Conical Reducer, ISO-MF Flange Size NW100 to NW63, 304 Stainless Steel - 100764917 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63; NW 100
View Details
ISO-KF Flange Adapter, NW25 Size Flange to 0.25 inch Female VCR Fitting - 100319213 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
45 Degree Elbow Fitting, Buttweld, 2.0 inch O.D., 304 Stainless Steel - 1002345200 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 Size Flange to 0.25 inch Female VCR Fitting - 100319216 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details